HP logo

HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30642
Info modified on:
23 Jan 2025, 18:37:44
Short summary description HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 850 G5, Intel® Core™ i7, 1.9 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 850 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.