HP logo

HP Spectre x360 - 15-ch008ca

Brand:
Product family:
Product series:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7578
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2019
Short summary description HP Spectre x360 - 15-ch008ca:

HP Spectre x360 - 15-ch008ca, Intel® Core™ i7, 1.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 - 15-ch008ca:

HP Spectre x360 - 15-ch008ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.