HP logo

HP 15-bs113dx Intel® Core™ i3 i3-8130U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12163
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2018
Short summary description HP 15-bs113dx Intel® Core™ i3 i3-8130U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs113dx, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bs113dx Intel® Core™ i3 i3-8130U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs113dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.