HP logo

HP Spectre Rechargeable Mouse 700

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
391291
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2023
Short summary description HP Spectre Rechargeable Mouse 700:

HP Spectre Rechargeable Mouse 700, Ambidextrous, Laser, RF Wireless + Bluetooth, 1600 DPI, Silver

Long summary description HP Spectre Rechargeable Mouse 700:

HP Spectre Rechargeable Mouse 700. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.