HP logo

HP OMEN by Mouse Pad 200

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184511
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Jun 2021
Short summary description HP OMEN by Mouse Pad 200:

HP OMEN by Mouse Pad 200, Black, Monochromatic

Long summary description HP OMEN by Mouse Pad 200:

HP OMEN by Mouse Pad 200. Width: 17.7" (450 mm), Depth: 15.7" (400 mm). Product color: Black, Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.