HP Pavilion All-in-One - 24-r124, 2 GHz, AMD Ryzen™ 5, 8 GB, DDR4-SDRAM
HP Pavilion All-in-One - 24-r124. Processor frequency: 2 GHz, Processor family: AMD Ryzen™ 5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz