HP logo

HP Pavilion 690-0018 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Mini Tower PC Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14412
Info modified on:
11 Nov 2024, 16:51:06
End of life date:
31 Mar 2020
Short summary description HP Pavilion 690-0018 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Mini Tower PC Gray:

HP Pavilion 690-0018, 3.6 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion 690-0018 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Mini Tower PC Gray:

HP Pavilion 690-0018. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.