HP logo

HP Pavilion 590-p0066 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10663
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2020
Short summary description HP Pavilion 590-p0066 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver, Black:

HP Pavilion 590-p0066, 2.8 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion 590-p0066 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver, Black:

HP Pavilion 590-p0066. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.