HP logo

HP Slimline 290-a0009 AMD A6 A6-9225 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10820
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Oct 2020
Short summary description HP Slimline 290-a0009 AMD A6 A6-9225 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Midi Tower PC Black:

HP Slimline 290-a0009, 2.6 GHz, AMD A6, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 290-a0009 AMD A6 A6-9225 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Midi Tower PC Black:

HP Slimline 290-a0009. Processor frequency: 2.6 GHz, Processor family: AMD A6, Processor model: A6-9225. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Midi Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.