HP logo

HP Pavilion 24-r114 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12014
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2020
Short summary description HP Pavilion 24-r114 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White:

HP Pavilion 24-r114, 23.8", Full HD, Intel® Core™ i5, 12 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 24-r114 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White:

HP Pavilion 24-r114. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.