HP logo

HP 230 Wireless Mouse and Keyboard Combo

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
487936
Info modified on:
08 Jul 2025, 09:47:28
Short summary description HP 230 Wireless Mouse and Keyboard Combo:

HP 230 Wireless Mouse and Keyboard Combo, Wireless, RF Wireless, Membrane, QWERTY, White, Mouse included

Long summary description HP 230 Wireless Mouse and Keyboard Combo:

HP 230 Wireless Mouse and Keyboard Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Product color: White. Mouse included

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.