HP Spectre 13 -af509tu, Intel® Core™ i7, 1.8 GHz, 13.3", 3840 x 2160 pixels, 16 GB, 1 TB
HP Spectre 13 -af509tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Silver