HP LaserJet Managed MFP E62655dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White
HP LaserJet Managed MFP E62655dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: White