HP logo

HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82698
Info modified on:
22 Jan 2025, 05:56:37
Short summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:

HP ZBook 17 G4, Intel® Xeon® E3 v6, 3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:

HP ZBook 17 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1505MV6, Processor frequency: 3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.