HP logo

HP OMEN 27u 4K Gaming computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7571
Info modified on:
30 Dec 2024, 17:23:57
Short summary description HP OMEN 27u 4K Gaming computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

HP OMEN 27u 4K Gaming, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black

Long summary description HP OMEN 27u 4K Gaming computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

HP OMEN 27u 4K Gaming. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.