HP logo

HP 15s-eq0132au AMD Athlon 300U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10751
Info modified on:
23 Aug 2022, 15:03:02
Short summary description HP 15s-eq0132au AMD Athlon 300U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:

HP 15s-eq0132au, AMD Athlon, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP 15s-eq0132au AMD Athlon 300U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:

HP 15s-eq0132au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: 300U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Weight: 3.84 lbs (1.74 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.