HP logo

HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380411
Info modified on:
22 Dec 2024, 12:31:00
Bullet Points HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
  • - Print, wireless (Copy and Scan using HP Smart App)
  • - Up to 11 ppm (black) and 8 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Guarantee:
This product includes one-year technical support; One-year limited hardware warranty; Access to 24/7 web support services through http://www.hp.com/support/tango
Long product name HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

Tango X

HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

Built to match the way you live and designed to use with the HP Smart app, Tango helps you stay a step ahead by connecting and printing from any device, anywhere.[2,3]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Tango X, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Tango X. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Reasons to buy
Video
Specs
Distributors
Loading...
Disclaimer HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi 3DP65B:
[2] For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[4] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see http://hp.com/go/mobileprinting.
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[8] Change or cancel your plan at any time online except that you can't downgrade from a paid plan to the free plan since it is an introductory offer only. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[9] Sign up for an HP Instant Ink monthly paid plan and get free photos from your mobile device. Photos printed from a mobile device on paper up to 13 x 18 cm will not count against the pages of your HP Instant Ink paid plan. Paper not included. HP reserves the right to modify or cancel the free photos offer anytime on 60 days notice. This offer cannot be redeemed for cash except as required by law. Service is not available in all countries. To check availability, visit hpinstantink.com. Internet connection and valid credit card are required to participate. Additional information available in HP Instant Ink terms at instantink.hpconnected.com/terms. For full offer details see hpinstantink.com/tango.
[2] For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[4] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see http://hp.com/go/mobileprinting.
[6] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[9] Sign up for an HP Instant Ink monthly paid plan and get free photos from your mobile device. Photos printed from a mobile device on paper up to 13 x 18 cm will not count against the pages of your HP Instant Ink paid plan. Paper not included. HP reserves the right to modify or cancel the free photos offer anytime on 60 days notice. This offer cannot be redeemed for cash except as required by law. Service is not available in all countries. To check availability, visit hpinstantink.com. Internet connection and valid credit card are required to participate. Additional information available in HP Instant Ink terms at instantink.hpconnected.com/terms. For full offer details see hpinstantink.com/tango.
Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims. Print speeds tested using Wi-Fi 2.4 GHz. Borderless Photo 10.16 x 15.24 cm (4 x 6 in) tested using 2.4 GHz.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.