location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T200/T600 24-in Printer Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T200/T600 24-in Printer Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C753A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850656095 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:03:12
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limited hardware warranty
Long product name HP DesignJet T200/T600 24-in Printer Stand :
The short editorial description of HP DesignJet T200/T600 24-in Printer Stand

DesignJet T200/T600 24-in Printer Stand
More>>>
HP DesignJet T200/T600 24-in Printer Stand:
The official marketing text of HP DesignJet T200/T600 24-in Printer Stand as supplied by the manufacturer

Short summary description HP DesignJet T200/T600 24-in Printer Stand:
This short summary of the HP DesignJet T200/T600 24-in Printer Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T200/T600 24-in Printer Stand, Floor, Black, DesignJet T200/T600, 30.3" (770 mm), 37" (940 mm), 25.6" (650 mm)

Long summary description HP DesignJet T200/T600 24-in Printer Stand:
This is an auto-generated long summary of HP DesignJet T200/T600 24-in Printer Stand based on the first three specs of the first five spec groups.

HP DesignJet T200/T600 24-in Printer Stand. Placement supported: Floor, Product color: Black, Compatibility: DesignJet T200/T600. Width: 30.3" (770 mm), Depth: 37" (940 mm), Height: 25.6" (650 mm). Package width: 44.9" (1140 mm), Package depth: 22.4" (570 mm), Package height: 3.74" (95 mm)

Features
Placement supported
Floor
Product color
Black
Compatibility
DesignJet T200/T600
Weight & dimensions
Width
30.3" (770 mm)
Depth
37" (940 mm)
Height
25.6" (650 mm)
Weight & dimensions
Weight
15.4 lbs (7 kg)
Packaging data
Package width
44.9" (1140 mm)
Package depth
22.4" (570 mm)
Package height
3.74" (95 mm)
Package weight
19.8 lbs (9 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)