HP ProBook x360 11 G6 EE Notebook PC, Intel® Core™ i5, 1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 256 GB
HP ProBook x360 11 G6 EE Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210Y, Processor frequency: 1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray