HP 255 G7, AMD Ryzen™ 5, 2.1 GHz, 15.6", 8 GB, 512 GB, Silver
HP 255 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Product color: Silver. Weight: 3.92 lbs (1.78 kg)