HP logo

HP 435 Multi-Device Wireless Mouse

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89796
Info modified on:
29 Jul 2025, 13:34:38
Short summary description HP 435 Multi-Device Wireless Mouse:

HP 435 Multi-Device Wireless Mouse, Ambidextrous, RF Wireless + Bluetooth, 4000 DPI, Black

Long summary description HP 435 Multi-Device Wireless Mouse:

HP 435 Multi-Device Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.