HP logo

HP AMD Pro A8-9600 APU processor 3.1 GHz 2 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38687
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP AMD Pro A8-9600 APU processor 3.1 GHz 2 MB L2:

HP AMD Pro A8-9600 APU, AMD A8, Socket AM4, 28 nm, AMD, A8-9600, 3.1 GHz

Long summary description HP AMD Pro A8-9600 APU processor 3.1 GHz 2 MB L2:

HP AMD Pro A8-9600 APU. Processor family: AMD A8, Processor socket: Socket AM4, Processor lithography: 28 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 2400 MHz. On-board graphics card model: AMD Radeon R7, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card dynamic frequency (max): 900 MHz. Market segment: Desktop, Supported instruction sets: AES, AVX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.