HP logo

HP 398708-061 memory module 4 GB 1 x 4 GB DDR2 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31905
Info modified on:
10 Jul 2024, 16:01:44
Short summary description HP 398708-061 memory module 4 GB 1 x 4 GB DDR2 ECC:

HP 398708-061, 4 GB, 1 x 4 GB, DDR2, 667 MHz, 232-pin DIMM

Long summary description HP 398708-061 memory module 4 GB 1 x 4 GB DDR2 ECC:

HP 398708-061. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 232-pin DIMM, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.