HP logo

HP Intel Xeon 3.6GHz processor 2 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101579
Info modified on:
09 Jul 2024, 09:33:18
Short summary description HP Intel Xeon 3.6GHz processor 2 MB L2:

HP Intel Xeon 3.6GHz, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, 3.6 GHz, 64-bit, Server/workstation

Long summary description HP Intel Xeon 3.6GHz processor 2 MB L2:

HP Intel Xeon 3.6GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server, Number of Processing Die Transistors: 169 M, Processing Die size: 135 mm². Processor package size: 42.5 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.