HP logo

HP 4GB REG PC2700 2 x 2GB Memory memory module 2 x 2 GB DDR 333 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13985
Info modified on:
10 Jul 2024, 18:58:43
Short summary description HP 4GB REG PC2700 2 x 2GB Memory memory module 2 x 2 GB DDR 333 MHz:

HP 4GB REG PC2700 2 x 2GB Memory, 4 GB, 2 x 2 GB, DDR, 333 MHz, 184-pin DIMM

Long summary description HP 4GB REG PC2700 2 x 2GB Memory memory module 2 x 2 GB DDR 333 MHz:

HP 4GB REG PC2700 2 x 2GB Memory. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.