HP logo

HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42461
Info modified on:
22 Jan 2025, 05:44:39
Short summary description HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ProBook 430 G8, Intel® Core™ i5, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ProBook 430 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 2.82 lbs (1.28 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.