HP logo

HP Pavilion 15-eh1070wm AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4222
Info modified on:
29 Jan 2025, 19:05:07
End of life date:
31 Jul 2024
Short summary description HP Pavilion 15-eh1070wm AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

HP Pavilion 15-eh1070wm, AMD Ryzen™ 7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP Pavilion 15-eh1070wm AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

HP Pavilion 15-eh1070wm. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.