HP logo

HP 15-ef1013dx AMD Ryzen™ 7 4700U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9889
Info modified on:
23 Jan 2025, 19:23:35
End of life date:
31 Jul 2022
Short summary description HP 15-ef1013dx AMD Ryzen™ 7 4700U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP 15-ef1013dx, AMD Ryzen™ 7, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP 15-ef1013dx AMD Ryzen™ 7 4700U Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP 15-ef1013dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.