HP ProLiant DL580 G3, Rack, Server, Black, Gray, Steel, 4U, 2.5"
HP ProLiant DL580 G3. Form factor: Rack, Type: Server, Product color: Black, Gray. Supported HDD sizes: 2.5". Expansion slots: 5 x PCI-X, Storage drive controller: Ultra320 Smart Array 6i