HP logo

HP ENVY 14-eb0006TX Intel® Core™ i5 i5-1135G7 Laptop 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47072
Info modified on:
01 Feb 2025, 06:11:15
Short summary description HP ENVY 14-eb0006TX Intel® Core™ i5 i5-1135G7 Laptop 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 14-eb0006TX, Intel® Core™ i5, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description HP ENVY 14-eb0006TX Intel® Core™ i5 i5-1135G7 Laptop 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 14-eb0006TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.