HP logo

HP All-in-One 24-cb0214 Bundle All-in-One PC AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2033
Info modified on:
11 Nov 2024, 16:52:46
End of life date:
31 Jan 2024
Short summary description HP All-in-One 24-cb0214 Bundle All-in-One PC AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM:

HP All-in-One 24-cb0214 Bundle All-in-One PC, 2.6 GHz, AMD Ryzen™ 3, 3250U, 8 GB, DDR4-SDRAM

Long summary description HP All-in-One 24-cb0214 Bundle All-in-One PC AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM:

HP All-in-One 24-cb0214 Bundle All-in-One PC. Processor frequency: 2.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3250U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.