HP logo

HP Pavilion TP01-2137c AMD Ryzen™ 5 5600G 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2228
Info modified on:
02 May 2025, 15:24:04
Short summary description HP Pavilion TP01-2137c AMD Ryzen™ 5 5600G 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Tower PC Silver:

HP Pavilion TP01-2137c, 3.9 GHz, AMD Ryzen™ 5, 5600G, 12 GB, DDR4-SDRAM, 1.26 TB

Long summary description HP Pavilion TP01-2137c AMD Ryzen™ 5 5600G 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Tower PC Silver:

HP Pavilion TP01-2137c. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. Wi-Fi. Chassis type: Tower. Product type: PC. Weight: 13.1 lbs (5.96 kg). Product color: Silver

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.