HP Pavilion TP01-2060, 3.8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, 1.26 TB, Windows 11 Home
HP Pavilion TP01-2060. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Chassis type: Tower. Product type: PC. Weight: 13.1 lbs (5.96 kg). Product color: Silver