HP logo

HP 17-bs108ng Intel® Core™ i5 i5-8250U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Silver, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20044
Info modified on:
25 Jan 2025, 22:29:17
Short summary description HP 17-bs108ng Intel® Core™ i5 i5-8250U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Silver, Black:

HP 17-bs108ng, Intel® Core™ i5, 1.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description HP 17-bs108ng Intel® Core™ i5 i5-8250U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Silver, Black:

HP 17-bs108ng. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver, Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.