HP logo

HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107667
Info modified on:
08 May 2025, 14:34:21
Short summary description HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s:

HP Intel Wireless-AC 9560, Internal, Wireless, M.2, WLAN / Bluetooth, 1730 Mbit/s, Green, Gray

Long summary description HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s:

HP Intel Wireless-AC 9560. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WLAN / Bluetooth. Maximum data transfer rate: 1730 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Green, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.