HP logo

HP 24f computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320607
Info modified on:
27 May 2024, 14:13:42
Short summary description HP 24f computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP 24f, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP 24f computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP 24f. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.