HP logo

HP 22f computer monitor 21.5" 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
381687
Info modified on:
27 May 2024, 14:33:06
End of life date:
30 Jun 2022
Short summary description HP 22f computer monitor 21.5" 1920 x 1080 pixels Full HD LED Silver:

HP 22f, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description HP 22f computer monitor 21.5" 1920 x 1080 pixels Full HD LED Silver:

HP 22f. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.