HP logo

HP 15-bs123tx Intel® Core™ i5 i5-8250U Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 520 Windows 10 Home Black, Blue

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26949
Info modified on:
24 Jan 2025, 20:55:52
Short summary description HP 15-bs123tx Intel® Core™ i5 i5-8250U Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 520 Windows 10 Home Black, Blue:

HP 15-bs123tx, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 512 GB

Long summary description HP 15-bs123tx Intel® Core™ i5 i5-8250U Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 520 Windows 10 Home Black, Blue:

HP 15-bs123tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.