HP logo

HP 330 Wireless Mouse and Keyboard Combination

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169199
Info modified on:
08 Jul 2025, 09:35:23
Short summary description HP 330 Wireless Mouse and Keyboard Combination:

HP 330 Wireless Mouse and Keyboard Combination, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description HP 330 Wireless Mouse and Keyboard Combination:

HP 330 Wireless Mouse and Keyboard Combination. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.