HP logo

HP Intel Core i5-8500 processor 3 GHz 9 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61104
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Intel Core i5-8500 processor 3 GHz 9 MB Smart Cache:

HP Intel Core i5-8500, Intel® Core™ i5, LGA 1151 (Socket H4), 14 nm, i5-8500, 3 GHz, 64-bit

Long summary description HP Intel Core i5-8500 processor 3 GHz 9 MB Smart Cache:

HP Intel Core i5-8500. Processor family: Intel® Core™ i5, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.