HP logo

HP Thunderbolt Dock 120W G2

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13043
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2023
Short summary description HP Thunderbolt Dock 120W G2:

HP Thunderbolt Dock 120W G2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, Kensington, HP Elite x2 1012 G1; HP Elite x2 1012 G2; HP Pro x2 612 G2; HP EliteBook Folio G1; HP EliteBook..., 120 W

Long summary description HP Thunderbolt Dock 120W G2:

HP Thunderbolt Dock 120W G2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Cable lock slot type: Kensington, Compatibility: HP Elite x2 1012 G1; HP Elite x2 1012 G2; HP Pro x2 612 G2; HP EliteBook Folio G1; HP EliteBook.... Power consumption (typical): 120 W. Windows operating systems supported: Windows 10, Windows 7, Other operating systems supported: iOS. Width: 3.86" (98 mm), Depth: 3.86" (98 mm), Height: 2.72" (69 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.