HP logo

HP Elite x2 1013 G3 + Thunderbolt Dock 120W G2 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43306
Info modified on:
14 Mar 2024, 18:05:48
Short summary description HP Elite x2 1013 G3 + Thunderbolt Dock 120W G2 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3 + Thunderbolt Dock 120W G2, Intel® Core™ i5, 1.6 GHz, 13", 3000 x 2000 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1013 G3 + Thunderbolt Dock 120W G2 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3 + Thunderbolt Dock 120W G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13", Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.