15.6 Business Top Load
When a notebook PC is your companion in and out of the office, you need a case you can trust to keep it safe. The HP 15.6 Business Top Load is ready for action with lockable zippers, a secure RFID pocket, and plenty of room for your device up to 15.6" diagonal and everyday essentials.
Secure inside and out
Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable1 zippers.
Clutter-free carryall
Pack it all in and stay organized with a dedicated, padded notebook compartment and several slip and zip pockets for all your accessories.
Comfort is key
Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.
HP 15.6 Business Top Load, Briefcase, 15.6", Shoulder strap, 26.1 oz (740 g)
HP 15.6 Business Top Load. Case type: Briefcase, Maximum screen size: 15.6", Carrying handle(s), Shoulder strap. Weight: 26.1 oz (740 g). Surface coloration: Monochromatic