location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Pro 44-in MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet HD Pro 44-in MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QX51A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628789962 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 00:14:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Designjet MFP solutions (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet HD Pro 44-in MFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan
Guarantee: One-year limited hardware warranty
Long product name HP Designjet HD Pro 44-in MFP :
The short editorial description of HP Designjet HD Pro 44-in MFP

DesignJet HD Pro 44-in MFP
More>>>
HP Designjet HD Pro 44-in MFP:
The official marketing text of HP Designjet HD Pro 44-in MFP as supplied by the manufacturer

Quickly print and scan maps, drawings, POP graphics/displays, posters, photos, and more with the HP DesignJet HD Pro 44-in MFP. See high-quality results delivered efficiently and securely.

Short summary description HP Designjet HD Pro 44-in MFP:
This short summary of the HP Designjet HD Pro 44-in MFP data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD Pro 44-in MFP, Thermal inkjet, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, Color copying, Color scanning

Long summary description HP Designjet HD Pro 44-in MFP:
This is an auto-generated long summary of HP Designjet HD Pro 44-in MFP based on the first three specs of the first five spec groups.

HP Designjet HD Pro 44-in MFP. Print technology: Thermal inkjet, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Printing colors: Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow. Copying: Color copying. Scanning: Color scanning, Scan technology: CCD, Maximum media thickness: 0.591" (1.5 cm). Maximum print size: 1118 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s

PRECISE—Excellent reproduction with CCD technology

Reproduce colors with excellent accuracy with CCD technology that enables high-quality color scanning/copying.
Efficiently handle complex images with an advanced five-camera system that captures detail in high precision.
Scan maps, orthophotos, and technical drawings—even if old and damaged—with CCD technology for great results.
Create large-format color and black-and-white scans up to 42-in (1067-mm)) wide on thick[1], rigid media.

FAST—HD scanner designed to streamline workflows

Scan fast—up to 6 inches (152 mm) per second in color and 13 inches (330 mm) per second in black-and-white.
Accelerate workflows. Save scans as PDF, TIFF, JPEG, or DWF files. Do batch scanning. Create multipage PDFs.
Scan to email, USB, network—or print with the HP DesignJet Z6dr 44-in PostScript® Printer with V-Trimmer.
Work comfortably with a 15.6-in (396-mm) color touchscreen.

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, 500 GB encrypted hard disk.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[2]
Secure your printer with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.
Reliable color—HP Professional PANTONE® color emulation, embedded Adobe® PostScript®, Adobe® PDF Print Engine.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Scan technology
CCD
Maximum media thickness
0.591" (1.5 cm)
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
Ports & interfaces
USB connector
USB Type-A
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black
Built-in display *
Yes
Internal memory
4096 MB
Sound power level (standby)
33 dB
Sound pressure level (printing)
45 dB
Brand-specific features
HP Web Jetadmin
Yes
Sustainability
Sustainability certificates
EPEAT Bronze
Packaging data
Package width
76.8" (1950 mm)
Package depth
30.2" (766 mm)
Package height
49.6" (1260 mm)
Package weight
511.5 lbs (232 kg)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet HD Pro 44-in MFP:
Disclaimer

[1] Up to 0.6-in (15-mm) thickness.
[2] Card reader functionality enabled through optional third-party solutions.

Technical specification disclaimers
Maximum rate of output for color image 100% color coverage. Printed in Economode, on HP Bright White Inkjet Paper (bond), maximum roll size, with Original HP Vivid Photo Inks.
Mechanical printing time with Original HP Vivid Photo Inks.
Except self-adhesive vinyls and non-cuttable medias.
Based on 4 GB RAM.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.