location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XA51A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015368620 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Deliver high quality with confidence with an expanded color gamut enabled by RGB HP Vivid Photo Inks.[1]
  • - See high-contrast color enabled by chromatic HP Vivid Photo Inks with high-definition HP printheads.[1]
  • - Water- and fade-resistant prints[2] produced with HP Vivid Photo Inks last over 200 years in dark storage.[3]
  • - Water/pigment-based HP inks are ideal for professional photo/graphic applications on photo/specialty media.
  • - Ready when you are—Original HP inks are designed to maintain reliability, maximize the life of HP printheads.
  • - Consistent results—proprietary HP ink formulations are designed to provide optimal results with every print.
  • - More quality with fewer inks[4] helps lower your printing costs, and helps lower your environmental footprint.
  • - Help lower your total printing costs—Original HP inks designed to maximize printhead life to reduce downtime.
  • - Protect your HP printer investment using Original HP Vivid Photo Inks for full HP warranty protection.
  • - Take advantage of free, convenient Original HP 746 DesignJet Ink Cartridge recycling.[5]
Long product name HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges :
The short editorial description of HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges

746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges
More>>>
HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges:
The official marketing text of HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges as supplied by the manufacturer

Ideal for print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications with water/fade resistance.
See high-contrast color with chromatic HP Vivid Photo Inks and high-definition HP printheads.[1] Water- and fade-resistant prints[2] last over 200 years in dark storage.[3] Achieve more quality with fewer inks[4] to help lower your printing costs.

Short summary description HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges:
This short summary of the HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges, Chromatic red, Pigment-based ink, 300 ml, 2 pc(s), Multi pack

Long summary description HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges:
This is an auto-generated long summary of HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges based on the first three specs of the first five spec groups.

HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges. Colour ink type: Pigment-based ink, Supply type: Multi pack, Color ink volume: 300 ml, Printing colors: Chromatic red, Quantity per pack: 2 pc(s)

Get amazing, professional photo quality

Deliver high quality from amazing photos to high-definition prints using pigment-based Original HP Vivid Photo Inks including RGB and chromatic colors.[1] Prints last over 200 years in dark storage[3] and provide water and fade resistance.[2]

Work without delays for high productivity

Original HP Vivid Photo Inks are designed to maintain reliability and maximize the life of HP printheads, and provide consistent, optimal results with every print.

Help lower your printing costs

When you can achieve more quality with fewer inks[4], you can lower your printing costs. Original HP Vivid Photo Inks are designed to maximize the life of HP printheads and help you protect your HP printer investment with full HP warranty protection.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6, Z9
Quantity per pack *
2 pc(s)
Color ink cartridges quantity
2
Color ink volume
300 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Chromatic red
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Singapore
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
9.65" (245 mm)
Weight & dimensions
Depth
5" (127 mm)
Height
2.95" (75 mm)
Weight
31.7 oz (900 g)
Packaging data
Package width
9.65" (245 mm)
Package depth
5" (127 mm)
Package height
2.95" (75 mm)
Package weight
2.25 lbs (1.02 kg)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
36.2" (91.9 cm)
Quantity per pallet
510 pc(s)
Number of cartons per pallet
102 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
671.1 lbs (304.4 kg)
Master (outer) case width
11.7" (298 mm)
Master (outer) case length
8.58" (218 mm)
Master (outer) case height
5.2" (132 mm)
Master (outer) case weight
6.19 lbs (2.81 kg)
Disclaimer HP 746 2-pack 300-ml Chromatic Red DesignJet Ink Cartridges:
Disclaimer

[1] RGB HP Vivid Photo Inks compatible with HP DesignJet Z9⁺ PostScript® Printer series only. Chromatic green and chromatic blue are HP 747 DesignJet Ink Cartridges. [2] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see www.HPLFMedia.com/printpermanence. [3] As of May 2017, tests conducted by Wilhelm Imaging Research, Inc. (WIR) indicate that documents printed with HP pigment-based inks printed on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “greater than 200 years.” For more information, see HPLFMedia.com/printpermanence. [4] Compared to the HP DesignJet Z3200 Photo Printer series using 12 inks. [5] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.