location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z9+dr 44-in PostScript Printer with V-Trimmer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9D24F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905113873 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:12:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: 90-day limited hardware warranty
Long product name HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer :
The short editorial description of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer

DesignJet Z9+dr 44-in PostScript Printer with V-Trimmer
More>>>
HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer:
The official marketing text of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer as supplied by the manufacturer

Deliver photo-quality prints 2.5 times faster[4] without losing quality. Cut post-processing time up to 20% with the first printer to include an integrated vertical trimmer.[3] Simplify your workflow with new tools in the HP Applications Center.[5]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer:
This short summary of the HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Chromatic blue, Chromatic green, Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black,..., 2400 x 1200 DPI, 0.0315" (0.8 mm)

Long summary description HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer:
This is an auto-generated long summary of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer based on the first three specs of the first five spec groups.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Maximum media thickness: 0.0315" (0.8 mm). Maximum print size: 1118 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Internal storage capacity: 500 GB, Storage media: HDD

AMAZING—Deliver high quality with confidence

Impress the most demanding customers with smooth transitions and sharp details thanks to HP Pixel Control.
No need for light inks using new high-definition HP printheads with dual drop technology.
Achieve expanded gamut with RGB HP Vivid Photo Inks and the embedded spectrophotometer.[1]
Get superior gloss uniformity by upgrading your printer to include HP Gloss Enhancer.[2]

FAST—Work without delays

Cut post-processing labor time up to 20% with the first printer to include an integrated vertical trimmer.[3]
Print up to 2.5 times faster[4] without losing quality, with 2400 nozzle-per-inch high-definition printheads.
Spend less time on media changes and adjustments with dual roll support and automatic roll switching.[3]

SIMPLE—New tools for you and your customers

Easily design applications from posters to banners and canvas with the HP Applications Center.[5]
No disruption to your workflow, keep using your current RIPs, validated with HP RIP certification program.[6]
Get remote visibility and control to better manage your print production environment with HP PrintOS.
Enjoy one-click printing that also helps reduce media waste using HP Click printing software.[7]

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
9
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Chromatic blue, Chromatic green, Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Maximum media thickness
0.0315" (0.8 mm)
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Maximum roll diameter
5.31" (13.5 cm)
Print margin cut-sheet
5 x 17 x 5 x 5
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Performance
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
33 dB
Sound pressure level (printing)
45 dB
Brand-specific features
HP Web Jetadmin
Yes
Power
Power supply
100 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
70.9" (1802 mm)
Depth
27.4" (695 mm)
Height
39.3" (998 mm)
Weight
216.1 lbs (98 kg)
Packaging data
Package width
76.8" (1950 mm)
Package depth
30.2" (766 mm)
Package height
28.3" (718 mm)
Package weight
302 lbs (137 kg)
Other features
Electromagnetic compatibility
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC), South Africa (SABS)
Country Distributor
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer:
Disclaimer

[1] Embedded in the HP DesignJet Z9+ Printer series is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that’s been thoroughly tested to meet customer demands for ease, quality, and dependability.
[2] Based on internal HP testing, comparing to HP DesignJet Z9+ series printers without gloss enhancer. HP Gloss Enhancer can be used on photo paper, with the exception of matte-finish papers. Optional upgrade available second half 2018.
[3] Vertical trimmer and dual rolls included with the HP DesignJet Z9+dr 44-in PostScript® Printer with V-Trimmer only. Up to 20% reduction in post-processing labor time based on internal HP testing compared to HP DesignJet Z9+dr series printers without built-in vertical trimmer.
[4] Based on internal HP testing. Up to 2.5 times faster printing compared to the HP DesignJet Z3200 Photo Printer series. May vary depending on print mode and media type.
[5] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see http://www.hpapplicationscenter.com
[6] For a list of HP certified RIPs, visit: http://www8.hp.com/us/en/large-format-printers/designjet-printers/zseries-rips.html
[7] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files.

Technical specification disclaimers
Maximum rate of output for color image 100% color coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
Mechanical printing time with Original HP Vivid Photo Inks.
Except self-adhesive vinyls and non-cuttable medias.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Measured on HP Matte Film.
ICC absolute colorimetric accuracy on HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
Based on 4 GB RAM.
Not included in the box for 24-in models.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.