HP logo

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" WQXGA+ 8 GB LPDDR3-SDRAM 256 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34996
Info modified on:
14 Mar 2024, 19:25:25
Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" WQXGA+ 8 GB LPDDR3-SDRAM 256 GB SSD Silver:

HP Elite x2 1012 G2, Intel® Core™ i5, 2.6 GHz, 12.3", 2736 x 1824 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" WQXGA+ 8 GB LPDDR3-SDRAM 256 GB SSD Silver:

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 12.3", HD type: WQXGA+, Display resolution: 2736 x 1824 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.