HP logo

HP DeskJet GT 5820 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19599
Info modified on:
19 Jul 2025, 05:44:02
Short summary description HP DeskJet GT 5820 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet GT 5820 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP DeskJet GT 5820 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet GT 5820 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.