HP logo

HP Z440 Intel Xeon E5 v3 E5-2630V3 16 GB DDR4-SDRAM 1 TB HDD Mini Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92108
Info modified on:
14 Mar 2024, 17:32:40
Short summary description HP Z440 Intel Xeon E5 v3 E5-2630V3 16 GB DDR4-SDRAM 1 TB HDD Mini Tower Workstation Black:

HP Z440, 2.4 GHz, Intel Xeon E5 v3, E5-2630V3, 16 GB, DDR4-SDRAM, 1 TB

Long summary description HP Z440 Intel Xeon E5 v3 E5-2630V3 16 GB DDR4-SDRAM 1 TB HDD Mini Tower Workstation Black:

HP Z440. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2630V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Chassis type: Mini Tower. Product type: Workstation. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.