Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189866
Info modified on:
14 Jun 2024, 09:35:54
End of life date:
31 Jan 2024
Short summary description HP Tilt Pen:

HP Tilt Pen, Laptop, HP, Silver, Spectre x360 13-ae, Home, 0.511 oz (14.5 g)

Long summary description HP Tilt Pen:

HP Tilt Pen. Device compatibility: Laptop, Brand compatibility: HP, Product color: Silver. Weight: 0.511 oz (14.5 g), Width: 5.89" (149.5 mm), Depth: 0.374" (9.5 mm). Package width: 8.46" (215 mm), Package depth: 3.62" (92 mm), Package height: 1.1" (28 mm)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.